EN
  • EN
  • DE

74LVQ374

Part No 74LVQ374
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Octal D-Type Flip-Flop with 3-STATE Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133110-74LVQ374
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ374 CAD Model

Description

The 74LVQ374 is an octal D-type flip-flop with three-state outputs from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-performance memory and register applications where speed and low power consumption are crucial. It provides reliable data storage and retrieval with enhanced noise characteristics.

Applications

  • Buffer/Register applications
  • Shift registers
  • Line drivers
  • Memory address drivers
  • Microcontroller interfacing

Features

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Three-State Outputs: Provides high, low, and high-impedance output states.
  • High Speed: Offers fast propagation delays for high-performance systems.
  • Low Voltage Operation: Operates at a supply voltage of 2.0V to 3.6V.
  • Low Power Consumption: Designed for minimal power dissipation.
  • Positive Edge-Triggered Clock: Data is loaded on the positive edge of the clock signal.
  • Common 3-STATE Output Enable: All eight outputs can be simultaneously enabled or disabled via the Output Enable (OE) pin.

Benefits

  • Efficient Data Storage: Provides reliable storage for eight bits of data.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • High-Speed Performance: Enables fast data processing in demanding systems.
  • Reduced Power Consumption: Low voltage and low power design minimize energy usage.
  • Simplified System Integration: Three-state outputs allow for easy bus interfacing.

Additional Details

The 74LVQ374 is available in various packages, including DIP and SOIC. The device is TTL compatible, making it easy to interface with other TTL logic circuits. The propagation delay depends on the load capacitance and supply voltage, typically ranging from a few nanoseconds to tens of nanoseconds. The output enable pin allows for easy control of the output state, enabling the device to be used in bus-oriented applications. The device is characterized for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The low input current requirements allow the device to be driven by a variety of logic families.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2543 $62.5430
23+ $5.1317 $118.0291
35+ $4.9711 $173.9885
49+ $4.8106 $235.7194
63+ $4.6512 $293.0256
84+ $4.1696 $350.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess