EN
  • EN
  • DE

TS53YJ203MR11

Part No TS53YJ203MR11
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 381547-TS53YJ203MR11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS53YJ203MR11 CAD Model

Description

The TS53YJ203MR11 is a cermet trimming potentiometer manufactured by Vishay. It's designed for precise and adjustable resistance in various electronic circuits. Trimming potentiometers, or trimmers, are small adjustable resistors used to fine-tune circuit parameters during calibration or manufacturing.

Applications:

  • Calibration of electronic circuits: Adjusting gain, offset, or frequency in amplifiers, filters, and oscillators.
  • Fine-tuning of sensors: Calibrating sensor outputs for accurate measurements.
  • Voltage dividers: Creating adjustable voltage references in power supplies and other circuits.
  • Current limiting: Setting current limits in LED drivers and other applications.
  • Feedback control loops: Adjusting loop gain and stability in control systems.

Features:

  • Cermet element: Provides excellent stability and long-term reliability.
  • High resolution: Allows for precise resistance adjustments.
  • Sealed construction: Protects the element from dust and moisture.
  • Compact size: Suitable for use in space-constrained applications.
  • Top adjust: Facilitates easy adjustment with a screwdriver.

Benefits:

  • Precise adjustment: Enables fine-tuning of circuit parameters for optimal performance.
  • Long-term stability: Ensures consistent performance over time.
  • Reliable operation: Sealed construction protects the element from environmental factors.
  • Easy to use: Top adjust allows for convenient adjustments.
  • Wide resistance range: Available in various resistance values to suit different applications.

Additional Details:

The TS53YJ203MR11 typically has a resistance value of 20 kOhms (203 = 20 x 10^3). Its technical specifications generally include a power rating (e.g., 0.25W or 0.5W), a tolerance (e.g., ±10% or ±20%), and a temperature coefficient of resistance (TCR). The operating temperature range is usually wide, allowing for use in various environments. It is essential to consult the official datasheet from Vishay for detailed electrical characteristics, mechanical dimensions, and application guidelines to ensure proper and safe operation of the device. The datasheet will specify the exact power rating, tolerance, TCR, and other important parameters.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess