EN
  • EN
  • DE

TSTS7500

Part No TSTS7500
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 250MA TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 250mA
Radiant Intensity (Ie) Min @ If 1.25mW/sr @ 100mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 60°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting Through Hole
Dimension TO-18-2 Metal Can
Win Source Part Number 213563-TSTS7500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSTS7500 CAD Model

Description

The TSTS7500 is an infrared (IR) emitter diode from Vishay.

  • Type: Infrared (IR) emitter diode
  • Wavelength: 950nm
  • Viewing Angle: 60 degrees
  • Radiant Intensity: 1.25mW/sr @ 100mA
  • Package: TO-18-2 metal can
  • Mounting: Through-hole
  • Application: Remote controls, proximity sensors, and industrial automation systems

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6486 $58.2692
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0374 $232.2636
147+ $1.9695 $289.5165
197+ $1.7658 $347.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess