EN
  • EN
  • DE
  • IT

TSUS5402

Part No TSUS5402
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitter 950nm 190mW/sr Circular Top Mount 2-Pin T-1 3/4 / EMITTER IR 950NM 150MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 150mA
Radiant Intensity (Ie) Min @ If 15mW/sr @ 100mA
Wavelength 950nm
Forward Voltage 2.2V
Viewing Angle 44°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 213569-TSUS5402
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSUS5402
Introduction Date June 02, 2004
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TSUS5402 CAD Model

Description

The Vishay TSUS5402 is an active infrared (IR) optoelectronic component that has a viewing angle of 44 degrees and a wavelength of 950nm.

  • Viewing Angle: 44 degrees
  • Wavelength: 950nm
  • Dimension: Radial
  • Mounting Type: Through Hole
  • Popularity: High
  • Supply and Demand: Sufficient
  • Alternative Parts: SFH485-2, SFH 485-2, JGN5306X, and SFH 4550-GW

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1280
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0500
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
SEMTECH ELECTRONICS LTD.
SURFACE MOUNT SILICON RECTIFIERS
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Lowest to $0.6584
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.7104

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1304 $56.0720
1,050+ $0.1071 $112.4550
1,620+ $0.1037 $167.9940
2,235+ $0.1004 $224.3940
2,890+ $0.0970 $280.3300
3,870+ $0.0869 $336.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,340 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess