EN
  • EN
  • DE

UFB201FA40

Part No UFB201FA40
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-227
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716867-UFB201FA40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFB201FA40 CAD Model

Description

The UFB201FA40 is a fast recovery rectifier diode manufactured by Vishay. It is designed for high-efficiency rectification in various power electronic applications. This diode features a fast reverse recovery time, which minimizes switching losses and improves overall circuit efficiency. It is suitable for use in applications requiring rapid switching and low power dissipation.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • Power inverters
  • High-frequency rectification
  • Motor drives

Features:

  • Fast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Glass passivated chip junction
  • Lead-free and RoHS compliant

Benefits:

  • Reduced switching losses for improved efficiency
  • Lower power dissipation
  • Protection against high current surges
  • Long-term reliability
  • Stable performance under various operating conditions
  • Environmentally friendly

Additional Details:

The UFB201FA40 rectifier diode utilizes a glass-passivated chip junction, which enhances its reliability and stability. Its fast reverse recovery time minimizes the effects of reverse recovery current, reducing switching losses and improving efficiency in high-frequency applications. The low forward voltage drop contributes to lower power dissipation and improved overall circuit performance. The diode also features a high surge current capability, providing protection against transient current surges.

Specific technical specifications include the maximum reverse voltage (VRRM), forward current (IF), reverse recovery time (trr), and forward voltage drop (VF). The diode is typically available in a DO-201AD package. Proper heatsinking is essential for maintaining the diode's operating temperature within specified limits. The UFB201FA40 is commonly used in applications where efficiency and reliability are critical, such as in switching power supplies and power inverters. Its compliance with lead-free and RoHS standards makes it an environmentally friendly choice.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess