EN
  • EN
  • DE

US1G/61T

Part No US1G/61T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 406816-US1G/61T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1G/61T CAD Model

Description

The US1G/61T is an ultrafast rectifier diode manufactured by Vishay. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. The '/61T' likely refers to a specific manufacturing batch or packaging detail. Its compact size and efficient performance make it suitable for use in various power supply, inverter, and converter circuits.

Applications:

  • High-frequency rectification
  • Freewheeling diode in switching power supplies
  • Inverters
  • DC-DC converters
  • Snubber circuits
  • Polarity protection

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface-mount package
  • High reliability
  • RoHS compliant

Benefits:

  • Reduces switching losses and improves efficiency in high-frequency circuits.
  • Minimizes power dissipation and heat generation.
  • Withstands transient voltage spikes and surges.
  • Enables compact and space-saving designs.
  • Ensures long-term performance and reliability.
  • Compliant with environmental regulations.

Technical Specifications:

The US1G/61T features a low forward voltage drop, typically around 0.85V to 1.0V at its rated forward current. The ultrafast recovery time, typically in the nanosecond range, is crucial for minimizing reverse recovery losses. The maximum repetitive peak reverse voltage (VRRM) and average forward current (IF(AV)) are key parameters to consider when selecting this diode for a specific application. These specifications, along with the surge current rating (IFSM), should be verified from the official Vishay datasheet. The diode is typically housed in a surface-mount package such as SMA or similar.

This ultrafast rectifier diode is designed for easy integration into surface-mount PCB assemblies. Proper thermal management is essential to ensure reliable operation at high currents. Consult the datasheet for recommended operating conditions and soldering guidelines. The US1G/61T offers a cost-effective solution for high-frequency rectification in a variety of power electronic applications. Its combination of fast switching speed, low forward voltage drop, and convenient packaging makes it a valuable component in modern power supply designs.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6898 $59.1430
85+ $1.3860 $117.8100
130+ $1.3433 $174.6290
180+ $1.2994 $233.8920
230+ $1.2566 $289.0180
310+ $1.1261 $349.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess