EN
  • EN
  • DE

V40100PGW

Part No V40100PGW
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278969-V40100PGW
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V40100PGW CAD Model

Description

The V40100PGW is a Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This device is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. It features a low forward voltage drop, high surge current capability, and operates at high junction temperatures.

Applications:

  • Switching Mode Power Supplies (SMPS).
  • Freewheeling Diodes.
  • OR-ing Diodes.
  • Reverse Polarity Protection.
  • High-Frequency Rectification.

Features:

  • Low Forward Voltage Drop.
  • High Surge Current Capability.
  • High Junction Temperature Operation.
  • Guard Ring for Overvoltage Protection.
  • Lead Free Finish, RoHS Compliant.

Benefits:

  • Increases efficiency in power supplies by reducing power loss.
  • Provides robust protection against current surges.
  • Allows operation in high-temperature environments.
  • Enhances reliability and protects against voltage spikes.
  • Environmentally friendly and compliant with industry standards.

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 100 V
  • Average Forward Current (IF(AV)): 40 A
  • Peak Forward Surge Current (IFSM): 250 A
  • Forward Voltage (VF): 0.75 V at 20 A
  • Operating Junction Temperature (Tj): -55 °C to +150 °C
  • Package: TO-247

The V40100PGW Schottky Barrier Rectifier is an ideal choice for applications requiring efficient and reliable rectification. Its low forward voltage drop and high surge current capability make it suitable for demanding power supply designs. The TO-247 package provides excellent thermal performance, ensuring reliable operation at high junction temperatures. The guard ring design provides added protection against overvoltage conditions, enhancing the overall robustness of the system.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9938 $59.8760
48+ $2.4567 $117.9216
73+ $2.3793 $173.6889
101+ $2.3031 $232.6131
130+ $2.2268 $289.4840
174+ $1.9958 $347.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess