EN
  • EN
  • DE

VEMD1160X01

Part No VEMD1160X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 780 TO 1050 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Wavelength 840nm
Color - Enhanced -
Spectral Range 700nm ~ 1070nm
Diode Type PIN
Responsivity @ nm -
Response Time 60ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 10pA
Active Area 0.23mm²
Viewing Angle 140°
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Base Product Number VEMD1160
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1372042-VEMD1160X01
Ultra Librarian 3D Model Ultra Librarian VEMD1160X01 CAD Model

Description

The Vishay Semiconductor Opto Division VEMD1160X01 is an optical sensor photodiode.

  • Temperature Range: -40°C to 110°C
  • Reverse Voltage (Max): 20V
  • Package/Case: Tape & reel, 0805 (2012 Metric)
  • Series: Automotive, AEC-Q101
  • Viewing Angle: 140°
  • Response Time: 60ns
  • Wavelength: 840nm
  • Spectral Range: 700nm to 1070nm
  • Dark Current: 10pA
  • Active Area: 0.23mm²
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
TT Electronics
SENSOR PHOTODIODE 890NM TO18 / Pin Silicon Photodiode
Lowest to $1.1900
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7705
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4778 $50.1690
260+ $0.3920 $101.9200
395+ $0.3798 $150.0210
545+ $0.3675 $200.2875
705+ $0.3553 $250.4865
945+ $0.3185 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess