EN
  • EN
  • DE

VEMD6110X01

Part No VEMD6110X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 430 TO 1100 NM / Photodiode 950nm 100ns 60° 3-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Wavelength 950nm
Spectral Range 750nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 1nA
Viewing Angle 60°
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Base Product Number VEMD6110
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Other Names VEMD6110X01DKR,VEMD6110X01TR,VEMD6110X01CT
Standard Package 3,000
Win Source Part Number 1103819-VEMD6110X01
Ultra Librarian 3D Model Ultra Librarian VEMD6110X01 CAD Model

Description

The VEMD6110X01 is an automotive grade photodiode manufactured by Vishay Semiconductor Opto Division.

  • Diode Type: PIN diode
  • Maximum Reverse Voltage: 32V
  • Viewing Angle: 60 degrees
  • Spectral Range: 750nm to 1050nm
  • Response Time: 100ns
  • Dark Current: 1nA
  • Operating Temperature Range: -40°C to 110°C
  • Package: 3-SMD
  • Ideal for: Use in automotive applications such as rain sensors, light sensors, and proximity sensors

You May Also Be Interested in

Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Vishay
Silicon PN Photodiode
Lowest to $5.8057
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4624
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess