EN
  • EN
  • DE
  • IT

VESD05A1B-02V-GS08

Part No VESD05A1B-02V-GS08
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 33W
Applications General Purpose
Capacitance @ Frequency 19pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 111250-VESD05A1B-02V-GS08
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian VESD05A1B-02V-GS08 CAD Model

Description

The Vishay 111250-VESD05A1B-02V-GS08 is a Zener type circuit protection component with an SOD-523 case/package.

  • Manufacturer: Vishay
  • Stand-off Voltage: 5V
  • Minimum Breakdown Voltage: 6V
  • Lifecycle Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
MDD
TVS DIODE 3VWM 7.0VC SOD323
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 5VWM 13.5VC SOT23-3
Lowest to $0.2522
Renesas Electronics America
TVS DIODE 3.5VWM 3CMPAK
Lowest to $0.1618
Microchip Technology
UNI-DIRECTIONAL TVS
Need more? Email Us
Bourns Inc.
TVS DIODE 8VWM 16.9VC 8-SOIC
Lowest to $0.6744

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1559 $56.1240
875+ $0.1280 $112.0000
1,360+ $0.1240 $168.6400
1,870+ $0.1200 $224.4000
2,415+ $0.1160 $280.1400
3,235+ $0.1039 $336.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess