EN
  • EN
  • DE

VF30120S

Part No VF30120S
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.43 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279200-VF30120S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF30120S CAD Model

Description

The VF30120S is a high-performance Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for applications requiring high efficiency, low forward voltage drop, and fast switching speeds. It's commonly used in power supplies, inverters, and other high-frequency applications.

Applications

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • DC-DC Converters: Improves the efficiency of DC-DC converters.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current flow when the switch is turned off.
  • Polarity Protection: Protects circuits from reverse polarity connections.
  • High-Frequency Inverters: Used in inverters for solar power and other applications.

Features

  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Junction Temperature Capability: Operates reliably at high temperatures.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • RoHS Compliant: Complies with environmental regulations.
  • Halogen-Free: Meets halogen-free requirements.

Benefits

  • Increased Efficiency: Low forward voltage drop and fast switching speed minimize power losses.
  • Improved Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation.
  • Simplified Design: Easy to use and requires minimal external components.
  • Environmentally Friendly: RoHS compliant and halogen-free.

Technical Specifications (Typical):

  • Repetitive Peak Reverse Voltage (VRRM): 120V
  • Average Forward Current (IF(AV)): 30A
  • Peak Forward Surge Current (IFSM): 175A
  • Forward Voltage (VF): Typically 0.75V at 15A
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package: TO-220AC

For detailed electrical characteristics, application notes, and package dimensions, refer to the official Vishay VF30120S datasheet. Always consult the datasheet for specific design requirements and recommendations.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8554 $61.9878
16+ $7.2661 $116.2576
25+ $7.0386 $175.9650
34+ $6.8122 $231.6148
44+ $6.5847 $289.7268
59+ $5.9032 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess