EN
  • EN
  • DE

VLMT3100-GS08

Part No VLMT3100-GS08
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED RED CLEAR 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Color Red
Lens Transparency Clear
Millicandela Rating 1.1mcd
Lens Style/Size Round with Flat Top, 2.40mm
Forward Voltage 2.2V
Current - Test 2mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 619nm
Wavelength - Peak 635nm
Case / Package 2-PLCC
Height (Max) 1.85mm
Win Source Part Number 108238-VLMT3100-GS08
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLMT3100-GS08 CAD Model

Description

The VLMT3100-GS08 is a high-efficiency infrared (IR) emitting diode manufactured by Vishay Semiconductors. This device is designed for various applications requiring IR transmission, such as remote controls, light barriers, and proximity sensors. Its robust design and narrow viewing angle contribute to its reliable performance.

Applications:

  • Remote control systems (TV, DVD players, etc.)
  • Light barriers for object detection
  • Proximity sensors for automatic activation
  • Infrared data transmission
  • Optical switches

Features:

  • High radiant intensity
  • Narrow viewing angle (typically ±10°)
  • Wavelength of 940 nm
  • Fast switching times
  • RoHS compliant

Benefits:

  • Long transmission range due to high radiant intensity and narrow viewing angle
  • Precise object detection in light barrier applications
  • Reliable performance in various environmental conditions
  • Efficient infrared data transmission
  • Compliance with environmental regulations

Additional Details:

The VLMT3100-GS08 IR emitting diode features a forward voltage of approximately 1.3 V to 1.6 V at a forward current of 100 mA. Its typical radiant intensity is around 40 mW/sr at 100 mA. The narrow viewing angle of ±10° allows for focused IR transmission, enabling longer range and better precision in applications like remote controls and light barriers. The package is a standard 5 mm through-hole type, facilitating easy integration into circuit boards. The spectral bandwidth is typically around 45 nm. The operating temperature range is usually between -40°C and +85°C.

In remote control applications, the VLMT3100-GS08 emits a modulated IR signal that is detected by the IR receiver in the controlled device. The narrow viewing angle helps to prevent interference from other IR sources and ensures reliable communication. In light barrier applications, the IR diode emits a beam of light that is detected by a phototransistor or photodiode. When an object interrupts the beam, the change in signal is detected, triggering an action. In proximity sensors, the IR diode emits a beam of light that is reflected back to a detector when an object is nearby. The amount of reflected light is proportional to the distance of the object.

The VLMT3100-GS08 is a lead (Pb)-free device and is compliant with RoHS regulations, ensuring its environmentally friendly design. It's suitable for a wide range of applications requiring reliable and efficient infrared emission.

You May Also Be Interested in

Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1591 $50.1165
770+ $0.1306 $100.5620
1,190+ $0.1265 $150.5350
1,635+ $0.1224 $200.1240
2,115+ $0.1183 $250.2045
2,830+ $0.1061 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,190 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess