EN
  • EN
  • DE
  • IT

VO3120

Part No VO3120
Manufacturer Vishay
Catalog Isolators - Gate Drivers
Description 2.5 A Output Current IGBT and MOSFET Driver | OPTOISO 5.3KV 1CH GATE DRVR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 200ns
Rise / Fall Time 100ns, 100ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.6V (Maximum)
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 32V
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Approvals cUR, UR
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279690-VO3120
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian VO3120 CAD Model

Description

The VO3120 is an optical coupling technology isolator from Vishay Semiconductor Opto Division.

  • Mounting Style: Through-hole
  • Approvals: cUR and UR
  • Current Output High/Low: 2.5A / 2.5A
  • Voltage Isolation: 5300Vrms
  • Common-Mode Transient Immunity (Minimum): 25kV/μs
  • Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
  • Pulse Width Distortion (Maximum): 200ns
  • Supplier Device Package: 8-DIP
  • Operating Temperature Range: -40°C to 110°C
  • Applications: Communications and networking, motor drive and control, and power management

You May Also Be Interested in

Texas Instruments
Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Lowest to $3.9983
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $2.1020
Analog Devices Inc.
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Lowest to $10.6908
Toshiba Semiconductor and Storage
OPTOISO
Lowest to $3.6557
STMicroelectronics
DISCRETE
Lowest to $10.7112
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED HS/LS GATE D
Need more? Email Us
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Lowest to $1.9384
Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4189 $56.7560
90+ $1.1642 $104.7780
135+ $1.1278 $152.2530
185+ $1.0915 $201.9275
240+ $1.0551 $253.2240
320+ $0.9459 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess