EN
  • EN
  • DE

VS-16TTS08FPPBF

Part No VS-16TTS08FPPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR PHASE CTRL 800V 16A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 60mA
Voltage - On State (Vtm) (Maximum) 1.4V
Current - On State (It (AV)) (Maximum) 10A
Current - On State (It (RMS)) (Maximum) 16A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220AB Full-Pak
Win Source Part Number 760591-VS-16TTS08FPPBF
Popularity Medium
Supply and Demand Status Limited
Family Name VS-16TTS08
Introduction Date March 27, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-16TTS08FPPBF CAD Model

Description

The VS-16TTS08FPPBF is a thyristor/SCR (Silicon Controlled Rectifier) module manufactured by Vishay. This device is designed for phase control applications, providing efficient and reliable switching for AC power control. The “FPPBF” suffix indicates a fast turn-off characteristic and lead-free construction, compliant with RoHS standards.

Applications

  • AC motor speed control
  • Light dimming circuits
  • Solid-state relays (SSRs)
  • Voltage regulators
  • Welding equipment
  • Battery chargers
  • Soft starters for AC motors

Features

  • Fast turn-off time: Enables higher frequency operation and improved control accuracy.
  • High voltage capability: Operates at voltages up to 800V.
  • High surge current capability: Withstands large inrush currents without damage.
  • Isolated base: Provides electrical isolation between the terminals and the mounting base.
  • Lead-free finish: Compliant with RoHS directives for environmental safety.
  • Simplified mounting: Designed for easy mounting on heat sinks.

Benefits

  • Precise AC power control: Enables accurate control of AC power delivery.
  • Improved efficiency: Reduces power losses compared to traditional control methods.
  • Enhanced reliability: Provides robust and stable performance.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Compact design: Allows for smaller and more compact control system designs.

Additional Details

The VS-16TTS08FPPBF is rated for a forward current of 16A and a repetitive peak off-state voltage of 800V. The fast turn-off characteristic is essential for applications requiring rapid switching, such as high-frequency AC motor drives. The isolated base simplifies heat sinking and provides electrical isolation, enhancing safety. It is commonly used in industrial and commercial applications for controlling AC power to various loads. Designers should consult the Vishay datasheet for detailed specifications, including gate trigger current, holding current, thermal resistance, and recommended mounting procedures to ensure optimal performance and reliability. Proper heat sinking is crucial for maintaining the thyristor’s operating temperature within specified limits.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess