EN
  • EN
  • DE

WSC00012R000FTB

Part No WSC00012R000FTB
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403154-WSC00012R000FTB
Popularity Low
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian WSC00012R000FTB CAD Model

Description

The WSC00012R000FTB is a Vishay power metal strip resistor designed for high-power, current sensing applications. This resistor provides precise and reliable performance in challenging environments due to its robust construction and low temperature coefficient of resistance (TCR). Its low inductance makes it suitable for high-frequency circuits, and its high power rating ensures efficient heat dissipation. This resistor is ideal for applications requiring accurate current measurement and stable operation.

Applications:

  • Current Sensing: Accurate current measurement in power supplies, motor control, and battery management systems.
  • Power Resistors: Used as a power resistor in high-power circuits.
  • Feedback Control: Used in feedback circuits in power supplies and amplifiers.
  • Automotive Electronics: Current sensing in automotive control systems.
  • Industrial Automation: Current sensing in industrial control systems.

Features:

  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Resistance Value: Optimized for current sensing with low resistance values.
  • Excellent Stability: Maintains stable resistance value under varying temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature.
  • Low Inductance: Reduces inductive effects in high-frequency applications.

Benefits:

  • Accurate Current Measurement: Provides accurate current measurements in diverse applications.
  • Stable Performance: Delivers consistent performance across a wide range of operating conditions.
  • Efficient Heat Dissipation: Efficiently dissipates heat, improving reliability and lifespan.
  • Reduced Circuit Errors: Low TCR minimizes errors caused by temperature variations.
  • Enhanced System Performance: Improves the overall performance and reliability of the system.

Additional Details:

The WSC00012R000FTB is a surface-mount resistor. Its resistance is 2 milliohms. Specifications include power rating, tolerance, and TCR, as detailed in the datasheet. Careful PCB layout helps with efficient heat dissipation and optimizes performance. These resistors are suitable for power supplies, motor drives, and other applications requiring precise and stable current sensing.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess