EN
  • EN
  • DE
  • IT

WSC251510R00FEA10

Part No WSC251510R00FEA10
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Description 10 Ohm 1% 1W 50PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2515
Lead Free Lead Free
Packaging Tape and Reel
Resistance 10 Ω
Win Source Part Number 1151398-WSC251510R00FEA10
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSC251510R00FEA10 CAD Model

Description

The WSC251510R00FEA10 is a current sense resistor manufactured by Vishay. It is a surface mount resistor designed for accurate current measurement in electronic circuits. Its low resistance value and high power handling capability make it suitable for a variety of applications, including power supplies, motor control, and battery management systems.

Applications:

  • Power supplies: Monitoring current flow in power supply circuits for overcurrent protection and current limiting.
  • Motor control: Measuring motor current for accurate speed and torque control.
  • Battery management systems: Monitoring charging and discharging currents in battery packs for efficient and safe operation.
  • Inverters: Measuring current in inverter circuits for feedback control and protection.
  • Automotive electronics: Current sensing in automotive control systems, such as engine management and braking systems.

Features:

  • Low resistance value: Minimizes voltage drop and power dissipation.
  • High power rating: Handles significant current levels without overheating.
  • Surface mount design: Easy to integrate into printed circuit boards (PCBs).
  • Four-terminal connection (Kelvin connection): Improves measurement accuracy by minimizing the effect of lead resistance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate current measurement: Provides precise current readings for control and protection purposes.
  • Minimized power loss: Low resistance reduces power dissipation and improves overall system efficiency.
  • Easy installation: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Improved measurement accuracy: Four-terminal connection eliminates errors caused by lead resistance.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The WSC251510R00FEA10 indicates a resistance value of 0.01 ohms (10 milliohms) with a tolerance of 1%. The 2515 indicates the resistor's dimensions are approximately 25 mils x 15 mils. The FEA10 is a specific series or packaging code. The temperature coefficient of resistance (TCR) is an important parameter for ensuring stable performance over a range of temperatures. Detailed specifications, including resistance value, tolerance, power rating, TCR, and dimensions, are available in the Vishay datasheet.

You May Also Be Interested in

Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.5296
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess