EN
  • EN
  • DE

WSL2512-0.007-1%-R86

Part No WSL2512-0.007-1%-R86
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986223-WSL2512-0.007-1%-R86
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSL2512-0.007-1%-R86 CAD Model

Description

The WSL2512-0.007-1%-R86 is a power metal strip resistor manufactured by Vishay. It is designed for current sensing, voltage division, and pulse applications in electronic circuits. This resistor offers high power handling capability and exceptional low resistance values, making it suitable for demanding applications.

Applications:

  • Current sensing in power supplies and motor control circuits
  • Voltage division in battery management systems
  • Pulse applications in automotive electronics
  • High current applications in industrial automation
  • DC-DC converters

Features:

  • Power Metal Strip construction
  • Low resistance value: 0.007 ohms
  • Tight tolerance: 1%
  • High power rating: Up to 3 Watts
  • Low TCR (Temperature Coefficient of Resistance)
  • Excellent long-term stability
  • AEC-Q200 qualified
  • Lead-free construction

Benefits:

  • Precise current measurement due to low resistance value and tight tolerance
  • Reduced power loss and improved efficiency in current sensing applications
  • Enhanced reliability in harsh environments due to robust construction
  • Stable performance over a wide temperature range
  • Suitable for high-power applications
  • Long lifespan and dependable operation

Additional Details:

The WSL2512 series resistors are constructed using a solid metal alloy resistive element. This construction contributes to its low TCR and excellent long-term stability. The resistor is available in a 2512 surface mount package. The low inductance design makes it ideal for high-frequency applications. The resistor is also designed to withstand high surge currents. The operating temperature range is typically -65°C to +170°C. The termination finish is typically 100% tin. Vishay's WSL series is known for its high performance in demanding applications. The 0.007 ohm resistance value allows for precise current measurements with minimal voltage drop, contributing to the efficiency of the overall circuit. The power rating is dependent on the ambient temperature and mounting conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess