EN
  • EN
  • DE

WSLM12065L000FEA

Part No WSLM12065L000FEA
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104924-WSLM12065L000FEA
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSLM12065L000FEA CAD Model

Description

The WSLM12065L000FEA is a Power Metal Strip® resistor from Vishay. This surface-mount resistor is designed for current sensing applications where space is limited but high performance and accuracy are still required. The 'WSLM' series is characterized by its small size, low resistance values, and good power handling capabilities.

Applications:

  • Current Sensing in Portable Devices
  • Power Management Circuits
  • Voltage Regulation
  • Feedback Control Systems
  • Small Motor Control

Features:

  • Low Resistance Value (5 mOhms)
  • Small Size (1206 Package)
  • High Power Rating (Specific power rating depends on the substrate, consult datasheet)
  • Low Temperature Coefficient of Resistance (TCR)
  • All-Welded Construction

Benefits:

  • Space Saving: The small 1206 package size allows for use in compact designs where board space is limited.
  • Accurate Current Sensing: The low resistance value minimizes the impact on the circuit while providing accurate current measurement.
  • Reliable Performance: The all-welded construction ensures excellent long-term stability and resistance to environmental stresses.
  • Efficient Power Dissipation: The resistor is designed to handle relatively high power levels for its size, preventing overheating.
  • Stable Resistance: The low TCR minimizes resistance changes over a wide temperature range, maintaining accuracy under varying conditions.

Additional Details:

The WSLM12065L000FEA resistor is designed for surface mount applications. Proper soldering techniques and solder pad design are essential for ensuring reliable connections and optimal thermal performance. Consult the manufacturer's datasheet for recommended soldering profiles and land pattern designs. The all-welded construction of the resistor enhances its robustness and ability to withstand challenging environmental conditions. The low temperature coefficient of resistance (TCR) helps maintain accurate current measurements over a range of operating temperatures. While this resistor is small, it still requires careful consideration of thermal management. The PCB layout and surrounding components should be designed to facilitate heat dissipation and prevent overheating. The datasheet includes a derating curve to help determine the appropriate power rating for different operating temperatures and mounting conditions. This resistor's small size and performance characteristics make it a suitable choice for applications where space is limited but accurate current sensing is required. Always refer to the manufacturer's datasheet for the most up-to-date specifications and application recommendations. The specific substrate used and the ambient temperature will heavily influence power dissipation capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess