EN
  • EN
  • DE

WSR-2-0.015-1%-R86

Part No WSR-2-0.015-1%-R86
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104945-WSR-2-0.015-1%-R86
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSR-2-0.015-1%-R86 CAD Model

Description

The WSR-2-0.015-1%-R86 is a Vishay manufactured, high-power, low-value current sense resistor. Designed for accurate current measurement in a variety of demanding applications. 'WSR-2' identifies the series, '0.015' indicates the resistance value (0.015 Ohms), '1%' denotes the tolerance, and 'R86' could refer to specific packaging or manufacturing details.

Applications:

  • Power Supplies
  • Overcurrent Protection Circuits
  • Battery Management Systems
  • Motor Control
  • High-Power Amplifiers

Features:

  • Low Resistance (0.015 Ohms): Reduces power loss and voltage drop.
  • High Power Rating: Capable of withstanding high current levels.
  • 1% Tolerance: Provides accurate current measurement.
  • All-Welded Construction: Ensures robustness and reliability.
  • Low Inductance: Minimizes inductance-related errors.

Benefits:

  • Precise Current Measurement: Allows for accurate monitoring and control.
  • High Efficiency: Low resistance reduces power dissipation.
  • Reliable Performance: Robust construction ensures long-term stability.
  • Suitable for High-Current Applications: Designed to handle significant current without significant performance degradation.

Additional Details:

The WSR-2 series is typically available in a surface-mount package. Key specifications include the resistance value (0.015 Ohms), tolerance (1%), power rating (refer to the Vishay WSR-2 datasheet for specific power ratings), and temperature coefficient of resistance (TCR). The all-welded construction and low inductance contribute to its accuracy and stability. Comprehensive performance details, including power derating curves and temperature characteristics, can be found in the Vishay WSR-2 series datasheet. It is well-suited for demanding current sensing applications requiring accuracy and reliability.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess