The Vishay Z47-B023-GS08 is a transient voltage suppressor (TVS) diode designed for protecting sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is a surface-mount device (SMD) with a small form factor, making it suitable for high-density PCB layouts. This TVS diode offers fast response time and low clamping voltage, ensuring effective protection for downstream circuits.
Applications
- Protection of I/O interfaces in communication equipment.
- Surge protection in automotive electronics.
- ESD protection for portable devices such as smartphones and tablets.
- Overvoltage protection in industrial control systems.
- Protection of sensitive circuits in medical devices.
Features
- Unidirectional TVS diode.
- Surface-mount package.
- Fast response time.
- Low clamping voltage.
- High surge capability.
- RoHS compliant.
Benefits
- Protects sensitive electronic components from voltage transients.
- Improves the reliability and longevity of electronic devices.
- Reduces the risk of damage caused by ESD, EFT, and lightning surges.
- Simplifies PCB layout with its small form factor.
- Complies with environmental regulations.
Additional Details
Key specifications of the Z47-B023-GS08 include a standoff voltage of approximately 24V, a breakdown voltage typically around 26.7V, and a clamping voltage in the vicinity of 41.3V. It can typically handle peak pulse currents exceeding 7A depending on the pulse duration. The operating temperature range usually spans from -55°C to +150°C. This TVS diode is designed to meet industry standards for ESD and surge protection, such as IEC 61000-4-2 and IEC 61000-4-5. The specific package is likely an SOD-323 or similar small outline package. The construction material is typically silicon, and the leads are designed for solderability.