EN
  • EN
  • DE

ZMM 15 = BZV 55 C 15V

Part No ZMM 15 = BZV 55 C 15V
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Zener Diode 0, 5W 15V SOD80 (MiniMELF)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050344-ZMM 15 = BZV 55 C 15V
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM 15 = BZV 55 C 15V CAD Model

Description

The ZMM15, also known as BZV55C15V, is a Zener diode manufactured by Vishay. This diode is designed to maintain a constant voltage of 15V across its terminals when operating in the reverse breakdown region. It's primarily used for voltage regulation and overvoltage protection in various electronic circuits. The equality sign in the product name indicates that ZMM 15 and BZV 55 C 15V are equivalent part numbers referring to the same component.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from damaging voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage excursions.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits.
  • Transient Suppression: Protecting against transient voltage surges.

Features:

  • Zener Diode: Provides a well-defined reverse breakdown voltage.
  • 15V Zener Voltage: Maintains a constant 15V across its terminals.
  • Small Outline: Compact package for space-saving designs.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Compact Design: Suitable for use in small electronic devices.
  • High Reliability: Ensures consistent performance over time.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

The ZMM15 / BZV55C15V is typically available in a MiniMELF (SOD-80) package. It features a low reverse leakage current and a sharp breakdown characteristic. The power dissipation rating is usually around 500mW. Proper heatsinking might be necessary depending on the operating conditions. For detailed specifications, including forward voltage, reverse current, and power dissipation, refer to the Vishay datasheet for the BZV55C15V or ZMM15.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess