EN
  • EN
  • DE

ZMM2.7/D1

Part No ZMM2.7/D1
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106307-ZMM2.7/D1
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM2.7/D1 CAD Model

Description

The Vishay ZMM2.7/D1 is a Zener diode designed for voltage regulation and protection. It's characterized by its low Zener voltage and is often employed in low-voltage applications.

Applications:

  • Low-voltage voltage stabilization
  • Low-voltage transient suppression
  • Clipping circuits in low-voltage systems
  • Overvoltage protection in sensitive low-voltage electronics
  • Reference voltage generation in low-voltage circuits

Features:

  • Zener Voltage of 2.7V
  • MiniMELF (SOD-80) package for surface mounting
  • Low reverse leakage current
  • High surge current capability relative to its size
  • AEC-Q101 qualified for automotive applications
  • RoHS Compliant

Benefits:

  • Provides a stable 2.7V reference voltage.
  • Effective protection against voltage surges in low-voltage circuits.
  • Compact size is suitable for high-density circuit boards.
  • Reduces power consumption with low leakage current.
  • Suitable for use in automotive electronics due to AEC-Q101 qualification.
  • Compliant with environmental regulations.

Additional Details:

The ZMM2.7/D1 Zener diode operates by maintaining a nearly constant voltage across its terminals when reverse-biased beyond its Zener voltage. This characteristic allows it to regulate voltage in circuits where a stable 2.7V supply is required. The MiniMELF package provides efficient heat dissipation for its size and is designed for automated assembly processes. Its low reverse leakage current contributes to efficient circuit operation by minimizing current loss when the diode is not actively regulating voltage.

This diode's AEC-Q101 qualification ensures its reliability and durability in automotive applications, where components are subjected to harsh environmental conditions. The ZMM2.7/D1 is commonly used in portable electronics, automotive systems, and other applications where a stable and protected low-voltage supply is essential.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess