EN
  • EN
  • DE

ZMY9V1

Part No ZMY9V1
Manufacturer Vishay
Catalog Electronic Wholesale
Description Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1283188-ZMY9V1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMY9V1 CAD Model

Description

The ZMY9V1 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and overvoltage protection in a wide array of electronic applications. It is part of the ZMY series, known for its compact size and reliable performance in providing stable voltage references and safeguarding sensitive circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies, portable devices, and control systems.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes caused by electrostatic discharge (ESD) or inductive load switching.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specified level.
  • Voltage Clamping: Preventing voltage from exceeding a defined threshold in electronic devices.
  • Battery-Powered Devices: Ideal for applications requiring stable voltage references and robust protection.

Features:

  • Small Outline Package (SOD-80): Facilitates high-density board designs and automated assembly processes.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation with a narrow voltage tolerance.
  • Low Leakage Current: Minimizes current leakage, optimizing energy efficiency.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and consistent voltage supply for reliable circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes and transients.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic devices.
  • Compact Size: Well-suited for space-constrained applications.
  • Energy Efficiency: Low leakage current minimizes power consumption, particularly in battery-powered applications.

Additional Details:

The ZMY9V1 has a nominal Zener voltage of 9.1V. It is available in a SOD-80 or similar surface mount package. Its power dissipation is typically around 500mW. Key specifications include its forward voltage, reverse leakage current, and dynamic resistance. This diode is commonly used in portable electronics, consumer electronics, and industrial control systems where precise voltage regulation and overvoltage protection are crucial in a small form factor.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0270 $60.8100
70+ $1.6632 $116.4240
110+ $1.6112 $177.2320
150+ $1.5593 $233.8950
195+ $1.5073 $293.9235
260+ $1.3514 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess