EN
  • EN
  • DE

2000-5417/1101-951

Part No 2000-5417/1101-951
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Din Rail, Channel
Description 4-CONDUCTOR SENSOR TERMINAL BLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feed Through, Isolated (3)
Number of Positions 10
Number of Levels 4; 1 Grounded
Terminal - Width 7.0mm
Termination Style Push In, Spring
Current - IEC 13.5 A
Current - UL 15 A
Voltage - UL 24V
Wire Gauge or Range - AWG 16-24 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features LED
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570909-2000-5417/1101-951
Ultra Librarian 3D Model Ultra Librarian 2000-5417/1101-951 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR ACTUATOR SUPPLY TERM
Need more? Email Us
Phoenix Contact
CONN TERM BLK GROUND 6-20 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR THROUGH TERMINAL BLO
Lowest to $0.7599
Phoenix Contact
CONN TERM BLK GROUND 10-28AWG
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR TERMINAL BLOCK W
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-16 AWG
Lowest to $6.8182

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess