EN
  • EN
  • DE

2002-1611/1000-541

Part No 2002-1611/1000-541
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description 2-CONDUCTOR FUSE TERMINAL BLOCK; / Terminal Block Connector 2 Position Disconnect Gray 12-18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Bulk
Type Disconnect
Disconnect Type Fuse, Lever
Number of Positions 2
Number of Levels 1
Terminal - Width 6.2mm
Termination Style Push In, Spring
Current - IEC 6.3 A
Voltage - IEC 250V
Current - UL 6.3 A
Voltage - UL 30V
Wire Gauge or Range - AWG 12-18 AWG
Wire Gauge or Range - mm2 0.75-4mm²
Features LED
Color Gray
Fuse Type 5mm x 20mm
Material - Insulation Polyamide (PA66), Nylon 6/6
Stripping Length 10mm ~ 12mm
Base Product Number 2002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2946-2002-1611/1000-541,60283146,2002-1611/1000-0541
Standard Package 1
Win Source Part Number 1332295-2002-1611/1000-541
Ultra Librarian 3D Model Ultra Librarian 2002-1611/1000-541 CAD Model

Description

The WAGO Corporation 1332295-2002-1611/1000-541 is a bulk-packaged, gray-colored disconnect terminal block with two positions and one level.

  • Packaging: Bulk
  • Color: Gray
  • Type: Disconnect
  • Positions: 2
  • Number of Levels: 1
  • Termination Style: Push-In and Spring
  • Current (IEC): 6.3A
  • Voltage (IEC): 250V
  • Current (UL): 6.3A
  • Voltage (UL): 30V
  • Wire Gauge: 12-18 AWG or 0.75-4mm²
  • LED: Yes
  • Insulation Material: Polyamide (PA66) and Nylon 6/6
  • Fuse Type: 5mm x 20mm
  • Terminal Width: 6.2mm
  • Stripping Length: 10-12mm
  • Disconnect Via: Fuse or Lever
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Wurth Electronics Inc
8 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Curtis Industries
1 Circuit Barrier Block Connector Screws
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
Wurth Electronics Inc
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess