EN
  • EN
  • DE

2004-1311/1000-400

Part No 2004-1311/1000-400
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description COMPONENT TERMINAL BLOCK; 3-COND / Terminal Block Connector 3 Position Feed Through Gray 10-20 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Box
Type Feed Through
Number of Positions 3
Number of Levels 1
Terminal - Width 6.2mm
Termination Style Push In, Spring
Current - IEC 1.5 A
Wire Gauge or Range - AWG 10-20 AWG
Wire Gauge or Range - mm2 0.5-6mm²
Features Diode
Color Gray
Material - Insulation Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-0
Stripping Length 11mm ~ 13mm
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 20041311/1000400,2943-2004-1311/1000-400,2004-1311/1000-0400,51240269,020041311/1000400,2943-2004-1311/1000-400-ND,02004-1311/1000-400,2946-2004-1311/1000-400
Standard Package 1
Win Source Part Number 1332928-2004-1311/1000-400
Ultra Librarian 3D Model Ultra Librarian 2004-1311/1000-400 CAD Model

Description

The WAGO Corporation 1332928-2004-1311/1000-400 is a feed through type terminal block with a diode feature.

  • Termination Style: Push in, spring termination style
  • Insulation Material: Polyamide (PA66), Nylon 6/6
  • Voltage - IEC: -
  • Current - IEC: 1.5 A
  • Wire Gauge Range: 10-20 AWG or 0.5-6mm²
  • Color: Gray
  • Material Flammability Rating: UL94 V-0
  • Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
  • Package: Box package with a standard package of 1
  • Terminal Width: 6.2mm
  • Stripping Length: 11mm ~ 13mm
  • MSL: Not applicable
  • ECCN: EAR99

You May Also Be Interested in

Amphenol Anytek
1 Position Wire to Board Terminal Block Angled Through Hole
Need more? Email Us
Eaton Bussmann
2 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Solder Lugs, Single
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block Horizontal and Vertical with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Need more? Email Us
Eaton Bussmann
3 Circuit 0.562" (14.27mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess