The RFBPB2012090AM9FNH is a high-frequency band pass filter manufactured by Walsin Technology Corporation. This filter is designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside of that range. Its compact size and surface-mount design make it suitable for various wireless communication applications where space is a constraint.
Applications
- Wireless Communication Systems: Used in devices such as smartphones, tablets, and laptops to filter out unwanted signals and improve the clarity and strength of desired signals.
- GPS Navigation Systems: Integrated into GPS receivers to filter out noise and interference, ensuring accurate positioning and navigation.
- Bluetooth Devices: Employed in Bluetooth modules and devices to ensure reliable communication by filtering out-of-band signals that could interfere with the Bluetooth frequency range.
- Wireless LAN (WLAN) Applications: Utilized in Wi-Fi routers and network adapters to improve signal quality and reduce interference, resulting in faster and more stable wireless connections.
- Remote Control Systems: Integrated into remote controls for TVs, garage doors, and other devices to ensure reliable communication and prevent unintended activation.
Features
- Band Pass Filtering: Selectively allows signals within a specific frequency range to pass through while attenuating signals outside of that range.
- Surface Mount Device (SMD): Designed for easy and efficient mounting on printed circuit boards (PCBs).
- Compact Size: Small form factor allows for integration into space-constrained applications.
- High Attenuation: Provides excellent attenuation of unwanted signals outside the passband, improving signal quality.
- Low Insertion Loss: Minimizes signal loss within the passband, preserving signal strength and integrity.
Benefits
- Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
- Enhanced Communication Range: By reducing interference, the filter helps to extend the communication range of wireless devices.
- Increased Data Transfer Rates: In WLAN applications, the filter helps to improve signal quality, leading to faster and more stable data transfer rates.
- Reduced Power Consumption: By filtering out unwanted signals, the filter reduces the amount of power required to process the desired signal.
- Reliable Performance: Designed to provide consistent and reliable performance over a wide range of operating conditions.
Additional Details
The RFBPB2012090AM9FNH utilizes ceramic materials to ensure high performance and stability. The specific frequency range and attenuation characteristics can be found in the manufacturer's datasheet. It is designed to meet stringent RoHS compliance standards, ensuring it is free from hazardous substances. This band pass filter is commonly used in the 2.4 GHz band, often used by Wi-Fi and Bluetooth devices. Its small size, excellent performance, and ease of installation make it an ideal choice for a wide range of wireless communication applications.