EN
  • EN
  • DE

RGCMF1210500U0T

Part No RGCMF1210500U0T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 294315-RGCMF1210500U0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RGCMF1210500U0T CAD Model

Description

The RGCMF1210500U0T is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for general purpose applications in electronic circuits. This resistor offers stable performance and reliability in a compact 1210 package size.

Applications

  • General purpose circuit design
  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistor applications
  • Consumer electronics

Features

  • Resistance Value: 50 Ohms
  • Tolerance: ±5%
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 1210 (3225 Metric)
  • Termination: Standard terminations
  • Construction: Thick Film

Benefits

  • Stable Performance: Provides reliable resistance in various operating conditions.
  • Compact Size: The 1210 package allows for high-density circuit design.
  • Cost-Effective: Offers a balance of performance and affordability for general applications.
  • Wide Application Range: Suitable for various electronic circuits.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

The RGCMF1210500U0T resistor is constructed using a thick film resistive element on a ceramic substrate. It features wraparound terminations for reliable soldering. The resistor's power rating and tolerance make it suitable for a broad range of applications where precise resistance values are not critical. It is designed to operate within a specified temperature range, typically from -55°C to +155°C. Proper soldering techniques should be used to ensure a reliable electrical connection.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess