EN
  • EN
  • DE

RWANT7635110A1T

Part No RWANT7635110A1T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 303358-RWANT7635110A1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RWANT7635110A1T CAD Model

Description

The RWANT7635110A1T is a Wi-Fi antenna manufactured by Walsin Technology Corporation. It is designed to provide reliable wireless connectivity in various applications, particularly those requiring a compact and efficient antenna solution. This antenna is often used in devices where space is limited but robust Wi-Fi performance is crucial.

Applications

  • Wireless modules: Integrated into Wi-Fi modules for various IoT and embedded applications.
  • Smart home devices: Used in smart thermostats, security cameras, and other connected home devices.
  • Industrial IoT: Providing wireless connectivity in industrial sensors, monitoring equipment, and control systems.
  • Portable devices: Wi-Fi enabled handheld devices, data loggers, and other portable devices.
  • Consumer electronics: Wi-Fi connectivity for media players, streaming devices, and similar consumer products.

Features

  • Compact size: Small form factor allows for integration into space-constrained devices.
  • High gain: Provides strong signal strength for reliable wireless communication.
  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards.
  • 2.4 GHz frequency band: Operates in the standard 2.4 GHz Wi-Fi frequency band.
  • Omnidirectional radiation pattern: Radiates signal in all directions, providing wide coverage.

Benefits

  • Reliable wireless connectivity: Ensures a stable and strong Wi-Fi signal for consistent performance.
  • Easy integration: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Space-saving design: Compact size allows for use in small devices without compromising performance.
  • Wide coverage area: Omnidirectional radiation pattern provides coverage in all directions.
  • Cost-effective solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Technical Specifications

The RWANT7635110A1T antenna typically has a gain of a few dBi. It operates in the 2.4 GHz frequency band. The specific impedance is usually 50 ohms. The exact dimensions can be found in the Walsin Technology Corporation datasheet for this part.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess