EN
  • EN
  • DE

SF06H2400DTL

Part No SF06H2400DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092374-SF06H2400DTL
Categories OEM Parts( S )
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF06H2400DTL CAD Model

Description

The SF06H2400DTL is a common mode choke manufactured by Walsin Technology Corporation. Common mode chokes are electronic components designed to suppress common mode noise in electronic circuits. Common mode noise is unwanted noise that is common to both signal lines, and it can interfere with the proper operation of electronic devices.

Applications

  • USB interfaces
  • HDMI ports
  • Ethernet ports
  • Power lines
  • Signal lines
  • Data lines

Features

  • Compact size
  • High common mode impedance
  • Low differential mode impedance
  • Excellent noise suppression
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced system performance
  • Increased reliability
  • Cost-effective solution

Additional Details

The 'SF06H' likely designates a particular series of common mode chokes from Walsin, with '06' indicating the size of the component. '2400' likely relates to the impedance value, possibly 240 ohms at a specified frequency. 'DTL' may specify specific characteristics related to packaging or electrical performance.

Common mode chokes consist of two or more inductors wound on a single core. The inductors are wound in such a way that the magnetic fields created by the differential mode current cancel each other out, while the magnetic fields created by the common mode current add together. This results in high impedance for common mode currents and low impedance for differential mode currents. Key specifications for the SF06H2400DTL would include the common mode impedance at a specified frequency (e.g., 100 MHz), differential mode impedance, rated current, and DC resistance (DCR). Common mode chokes are commonly used in various electronic devices, including computers, mobile phones, and power supplies. It's essential to consult the datasheet for specific characteristics and operating conditions. Proper soldering techniques should be used when mounting the common mode choke to ensure reliable connections. The operating temperature range is typically -40°C to +85°C. Surface mount packages allow for easy integration into PCBs. Walsin is a recognized manufacturer of these parts.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess