EN
  • EN
  • DE

WF04H1802DTL

Part No WF04H1802DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104585-WF04H1802DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H1802DTL CAD Model

Description

The WF04H1802DTL is a chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits where a specific resistance value is required to control current flow or voltage levels. Its small size and surface-mount design make it suitable for high-density circuit boards.

Applications

  • Current limiting in LED circuits.
  • Voltage division in sensor circuits.
  • Pull-up and pull-down resistors for digital logic.
  • Termination resistors in signal lines.
  • General-purpose resistance in various electronic devices like mobile phones, computers, and consumer electronics.

Features

  • Compact Size: The 0402 package size allows for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place equipment and reflow soldering.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term stability.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse application needs.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Benefits

  • Precise Resistance: Provides accurate resistance values for reliable circuit performance.
  • Stable Performance: Offers stable resistance over a wide range of operating temperatures and conditions.
  • Easy Assembly: The SMT design simplifies assembly and reduces manufacturing costs.
  • Space Savings: The small size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.

Additional Details

The WF04H1802DTL has a resistance value of 18 kΩ with a tolerance of ±0.5%. It features a power rating of 1/16W and a temperature coefficient of ±25 ppm/°C. This chip resistor is constructed with a thick film resistive element on an alumina substrate, ensuring excellent stability and reliability. The terminations are made of nickel barrier plated with tin. The resistor is suitable for use in a wide range of electronic circuits where a precise and stable resistance value is required. The resistor is designed to be automatically assembled using pick and place equipment and reflow soldered.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess