EN
  • EN
  • DE

UM 45-16RM/MR-G24/1/PLC

Part No UM 45-16RM/MR-G24/1/PLC
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Active Module, 16&32-CH, 24VDC, Spst-no;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001468-UM 45-16RM/MR-G24/1/PLC
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM 45-16RM/MR-G24/1/PLC CAD Model

Description

The Phoenix Contact UM 45-16RM/MR-G24/1/PLC is a DIN rail mountable I/O module designed for use in programmable logic controller (PLC) systems. This module provides a combination of relay and transistor outputs, offering flexibility in controlling various industrial devices. It is commonly used in industrial automation, process control, and machine control applications.

Applications:

  • Industrial Automation Systems
  • Process Control Systems
  • Machine Control Systems
  • Robotics
  • Building Automation

Features:

  • DIN Rail Mountable
  • Relay Outputs
  • Transistor Outputs
  • 24V DC Operation
  • Optocoupler Isolation
  • LED Status Indicators

Benefits:

  • Easy integration into PLC systems.
  • Flexibility in controlling various industrial devices.
  • Protection against electrical noise with optocoupler isolation.
  • Clear indication of module status with LED indicators.
  • Simplified wiring with screw terminals.

Additional Details:

The UM 45-16RM/MR-G24/1/PLC features a compact design suitable for installation in control cabinets. The relay outputs are capable of switching AC and DC loads. The transistor outputs are suitable for controlling DC devices. The module operates from a 24V DC power supply. The optocoupler isolation provides electrical isolation between the PLC and the field devices, protecting the PLC from voltage spikes and noise. LED status indicators provide a visual indication of the module's operating status. Screw terminals simplify wiring and maintenance. Phoenix Contact provides a wide range of accessories, including cables, connectors, and terminal blocks. The module complies with relevant safety standards. Detailed datasheets provide information about input/output specifications and wiring diagrams. The module is designed for use in harsh industrial environments.

This I/O module is an essential component for connecting PLCs to field devices in industrial automation systems. Its combination of relay and transistor outputs provides flexibility in controlling a wide range of devices. The optocoupler isolation and LED status indicators enhance system reliability and ease of maintenance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess