EN
  • EN
  • DE

WR06X221JTL

Part No WR06X221JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842460-WR06X221JTL
Ultra Librarian 3D Model Ultra Librarian WR06X221JTL CAD Model

Description

The WR06X221JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This component is engineered for surface mount technology (SMT) applications, offering a stable resistance value within electronic circuits. Its compact 0603 package allows for high-density mounting on printed circuit boards (PCBs), making it ideal for space-constrained designs.

Applications

  • Consumer electronics devices (e.g., smartphones, tablets)
  • Industrial automation equipment
  • Power management circuits
  • Communication systems
  • LED driver circuits

Features

  • Resistance: 220 Ω (221 indicates 22 x 10^1 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination: RoHS compliant
  • Construction: Thick film on ceramic substrate

Benefits

  • Stable Resistance: The thick film construction ensures a reliable and stable resistance value under various operating conditions.
  • Space Efficiency: The 0603 package allows for high-density mounting, saving valuable PCB space.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures the component meets environmental regulations.
  • Cost-Effective: Provides a balance of performance and cost for various electronic applications.

Additional Details

The WR06X221JTL resistor is constructed using a thick film process, where a resistive paste is applied to a ceramic substrate. This process provides a stable and reliable resistance value. The ±5% tolerance signifies the acceptable deviation from the nominal resistance of 220 ohms. The temperature coefficient of ±200 ppm/°C indicates the change in resistance value per degree Celsius change in temperature. This resistor is suitable for applications where a precise resistance value is not critical, and a tolerance of ±5% is acceptable. The 0.1W power rating specifies the maximum power that the resistor can dissipate without exceeding its operating temperature limits. Selecting a resistor with an appropriate power rating is crucial for ensuring reliable circuit operation. The 0603 package size is a standard surface mount package, compatible with automated assembly processes. The RoHS compliant terminations indicate that the component is manufactured without the use of hazardous substances, meeting environmental standards. The resistor is commonly used in pull-up/pull-down resistors, current limiting resistors, and voltage dividers within various electronic circuits.

You May Also Be Interested in

Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess