EN
  • EN
  • DE

CISCO RCKMNT-19-CMPCT-C - Compatible 19in RackMount for Catalyst 3560 2960

Part No CISCO RCKMNT-19-CMPCT-C - Compatible 19in RackMount for Catalyst 3560 2960
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Compatible 19in RackMount for Catalyst 3560 2960
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385301-CISCO RCKMNT-19-CMPCT-C - Compatible 19in RackMount for Catalyst 3560 2960
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO RCKMNT-19-CMPCT-C - Compatible 19in RackMount for Catalyst 3560 2960 CAD Model

Description

The CISCO RCKMNT-19-CMPCT-C is a Rack Mount kit designed specifically for the Cisco Catalyst 3560 and 2960 series switches, offering a tailored solution for securely installing these devices in a standard 19-inch rack. This mounting kit includes all necessary brackets and hardware, enabling a snug and stable fit within the rack framework, ensuring the switch remains securely positioned during operation. The compatibility with both the 3560 and 2960 series allows network administrators to standardize the mounting approach for these switches across their infrastructure, simplifying the installation process and maintaining a uniform and organized server room or data center environment. The use of such a rack mount enhances the scalability of network deployments, allowing for efficient use of space and improved air circulation around the switches, which is crucial for maintaining optimal operating temperatures and ensuring the longevity and reliability of the equipment. With its durable construction and tailored design, the CISCO RCKMNT-19-CMPCT-C provides a crucial infrastructure component for businesses and institutions that deploy Cisco Catalyst switches, highlighting an investment in safeguarding critical network hardware while optimizing space and operational efficiency in server rooms and data centers.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess