EN
  • EN
  • DE
  • IT

1005360000

Part No 1005360000
Manufacturer Weidmuller
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK COVER BLACK 11POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr Weidmuller
Series Omnimate
Package Bulk
Product Status Active
Type Cover
Number of Positions 11
For Use With/Related Products Omnimate BCZ and SCZ Series
Color Black
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1167386-1005360000
Ultra Librarian 3D Model Ultra Librarian 1005360000 CAD Model

Description

The Omnimate series terminal block accessories are designed to provide additional functionality and protection for your electronic components.

  • Series: Omnimate
  • Accessory Type: Cover
  • Compatible Series: Omnimate BCZ and SCZ
  • Color: Black
  • Positions: 11
  • Package: 10 pieces
  • MSL Level: 1
  • REACH Status: Unaffected
  • HTSUS Code: 8538.90.8180
  • Manufacturer: Weidmuller
  • Status: Active

You May Also Be Interested in

Molex, LLC
CONN TERM BLK COVER BLACK 6POS
Need more? Email Us
Curtis Industries
CONN TERM BLK COVER BLACK 17POS
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 17AWG RED / Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire
Lowest to $0.2812
TE Connectivity
CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Lowest to $0.1248
Panduit Corp
CONN FERRULE DIN 10AWG YELLOW / Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm2) Single Wire
Lowest to $0.3489
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 14AWG BLUE / Blue Wire Ferrule Connector DIN 14 AWG (2.50mm2) Single Wire
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess