EN
  • EN
  • DE

1010300000

Part No 1010300000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description CONN TERM BLK GROUND 6-16 AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Mfr Weidmuller
Series W
Package Bulk
Product Status Active
Type Ground, Earth
Number of Positions 2
Number of Levels 1
Terminal - Width 9.9mm
Termination Style Screw
Wire Gauge or Range - AWG 6-16 AWG
Wire Gauge or Range - mm2 1.5-16mm²
Color Green, Yellow
Material - Insulation Thermoplastic, Wemid
Material Flammability Rating UL94 V-0
Stripping Length 12mm
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 853603-1010300000
Ultra Librarian 3D Model Ultra Librarian 1010300000 CAD Model

Description

The 853603-1010300000 is a ground terminal block from the W series by Weidmuller.

  • Mounting Type: DIN Rail or Channel
  • Number of Positions: 2
  • Number of Levels: 1
  • Termination Style: Screw
  • Wire Gauge: 6-16 AWG (1.5-16mm²)
  • Terminal Width: 9.9mm
  • Insulation Material: Thermoplastic and Wemid
  • Color: Green and Yellow
  • Product Status: Active

You May Also Be Interested in

WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block Horizontal and Vertical with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM SMD
Lowest to $3.1544
TE Connectivity
CONN MALE TAB HSG 0.25 7POS NAT
Lowest to $0.4169
Phoenix Contact
CONN TERM BLK FEED THRU 14-26AWG
Lowest to $1.1134
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0681 $80.0681
2+ $65.6976 $131.3952
3+ $63.6440 $190.9320
4+ $61.5915 $246.3660
5+ $59.5379 $297.6895
7+ $53.3795 $373.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess