EN
  • EN
  • DE

1335350000

Part No 1335350000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description SLF 5.08HC/04/180 SN OR BX / 4 Position Terminal Block Plug, Male Pins 0.200" (5.08mm) 180° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmüller
Series Omnimate SL
Package Bulk
Type Plug, Male Pins
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.200" (5.08mm)
Plug Wire Entry 180°
Termination Style Screwless - Leg Spring, Push-In Spring
Mounting Type Free Hanging (In-Line)
Current - IEC 25.9A
Voltage - IEC 400 V
Current - UL 14 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Wire Strip Length 10mm
Contact Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Insulation Height 0.559" (14.20mm)
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1350633-1335350000
Ultra Librarian 3D Model Ultra Librarian 1335350000 CAD Model

Description

The Omnimate SL series plug, male pins terminal block is a product of Weidmüller.

  • Number of Positions: 4
  • Positions Per Level: 4
  • Number of Levels: 1
  • Pitch: 0.200" (5.08mm)
  • Wire Entry: 180°
  • Series: Omnimate SL
  • Termination Style: Screwless - Leg Spring, Push-In Spring
  • Current - IEC: 25.9A
  • Current - UL: 14 A
  • Voltage - IEC: 400 V
  • Voltage - UL: 300 V
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-0
  • Ingress Protection: IP20
  • Packaging: Bulk
  • Standard Package: 90
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8536.69.8000

You May Also Be Interested in

Amphenol PCD
5MM/.198" REVERSED VERT HDR CLOS
Need more? Email Us
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Lowest to $0.5795
Phoenix Contact
TERM BLOCK PLUG 8POS STR 5.08MM / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $2.5536
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.2674
Phoenix Contact
TERM BLOCK HDR 4POS VERT 2.5MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098" (2.50mm) Vertical Through Hole
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 10POS STR 7.62MM / 10 Position Terminal Block Plug, Female Sockets 0.300" (7.62mm) 180° Free Hanging (In-Line)
Lowest to $4.7612
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us
TE Connectivity
RSB3VP081202=.325 C/L RSB ASSE
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to $0.5075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess