EN
  • EN
  • DE

1580900000

Part No 1580900000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 6POS 90DEG 5MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmüller
Series Omnimate SL
Package Bulk
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 6
Positions Per Level 6
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 18A
Voltage - IEC 400 V
Current - UL 15 A
Voltage - UL 300 V
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.330" (8.38mm)
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350923-1580900000
Ultra Librarian 3D Model Ultra Librarian 1580900000 CAD Model

Description

The 1350923-1580900000 from Weidmüller is a header, male pin, shrouded (4 side) terminal block from the Omnimate SL series.

  • Type: Header, Male Pin, Shrouded (4 Side)
  • Number of Positions per Level: 6 Positions
  • Number of Levels: 1 Level
  • Current: 18A (IEC), 15A (UL)
  • Voltage Rating: 400V (IEC), 300V (UL)
  • Operating Temperature Range: -50°C to 100°C
  • Series: Omnimate SL
  • Manufacturer: Weidmüller
  • Product: Terminal Blocks

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 8POS STR 5.08MM / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $2.5536
Weidmuller
TERM BLOCK HDR 4POS VERT 3.5MM
Lowest to $1.2695
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 5MM
Lowest to $12.8699
Phoenix Contact
TERM BLOCK PLUG 6POS STR 5.08MM
Lowest to $2.0109
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7656
Phoenix Contact
TERM BLOCK HDR 10POS 90DEG 3.5MM
Lowest to $2.8089
Altech corporation
VERTHEADER508PSCLOSED END 10P12A
Need more? Email Us
Molex, LLC
3.81MM EURO PLUG RA ME BLK 2CKT
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 6POS 90DEG 5.08MM
Lowest to $0.7555

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess