EN
  • EN
  • DE

1712630000 HDC-KIT-HA 03.404

Part No 1712630000 HDC-KIT-HA 03.404
Manufacturer Weidmuller
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Plastic
Number of Pins 4
Win Source Part Number 1160065-1712630000 HDC-KIT-HA 03.404
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1712630000 HDC-KIT-HA 03.404 CAD Model

Description

The 1712630000 HDC-KIT-HA 03.404 is a heavy-duty connector kit manufactured by Weidmuller. These connectors are designed for industrial applications where reliable and robust connections are essential, particularly in harsh environments.

Applications:

  • Industrial Automation: Used for connecting machinery, control panels, and sensors in automated manufacturing systems.
  • Robotics: Provides robust connections for power and signal transmission in robotic arms and controllers.
  • Transportation: Employed in railway and automotive applications for reliable connections in demanding environments.
  • Power Distribution: Used for connecting power cables in industrial power distribution systems.
  • Renewable Energy: Used in solar and wind power installations for connecting power and control cables.

Features:

  • Heavy-Duty Construction: Designed to withstand harsh industrial environments with robust housings and durable materials.
  • IP65/IP68 Protection: Provides protection against dust and water ingress, ensuring reliable operation in wet or dusty conditions.
  • Modular Design: Allows for flexible configuration with various inserts for power, signal, and data transmission.
  • Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnection.
  • Wide Temperature Range: Operates reliably over a wide temperature range, suitable for various industrial applications.

Benefits:

  • Reliable Connection: Ensures a secure and stable connection, minimizing downtime and maintenance costs.
  • Environmental Protection: Protects against dust, water, and other environmental factors, ensuring long-term reliability.
  • Flexible Configuration: Modular design allows for customization to meet specific application requirements.
  • Easy Installation: Designed for easy and quick installation, reducing installation time and costs.
  • Durable Construction: Withstands harsh industrial conditions, providing a long service life.

Additional Details:

The HDC-KIT-HA 03.404 kit typically includes the connector housing, inserts, and other necessary accessories for assembly. The housing is often made of die-cast aluminum with a powder-coated finish for corrosion resistance. The inserts are available in various configurations, including screw terminals, spring terminals, and crimp contacts. The kit is designed for easy field assembly, allowing for quick and convenient connection of cables.

The exact specifications for the 1712630000 HDC-KIT-HA 03.404, such as the voltage and current rating, contact material, and environmental certifications, would require consulting the Weidmuller datasheet. This will provide detailed information on the connector's performance characteristics and application suitability.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Xilinx Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess