The ESD5Z5.0 is an Electrostatic Discharge (ESD) protection diode manufactured by Weitron Technology. It's designed to protect sensitive electronic components from damage caused by ESD events, commonly encountered during manufacturing, handling, or operation of electronic devices. This device is categorized as END-OF-LIFE by Weitron Technology.
Applications
- Protection of USB ports
- Protection of data lines in communication systems
- Protection of I/O interfaces in industrial equipment
- Protection of sensitive analog inputs
- Protection of power supply lines
Features
- Low clamping voltage
- Fast response time
- Small package size
- Low leakage current
- High surge capability
Benefits
- Protects sensitive electronic components from ESD damage
- Improves system reliability
- Reduces warranty costs
- Extends product lifespan
- Easy to integrate into existing designs
Additional Details
The ESD5Z5.0 is typically available in a small surface mount package, such as SOD-523. It has a working voltage of 5.0V, making it suitable for protecting 5V logic circuits. It's designed to meet industry standard ESD protection requirements including IEC 61000-4-2. It's a transient voltage suppression (TVS) diode. Its low capacitance makes it suitable for protecting high-speed data lines. It protects against contact discharge events.
Being an END-OF-LIFE product, it is recommended to contact Weitron Technology or their authorized distributors for potential replacement options for new designs. Similar devices with comparable specifications are available from other manufacturers.