EN
  • EN
  • DE

MM3Z30V

Part No MM3Z30V
Manufacturer Weitron Technology
Description Surface Mount Zener Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Weitron Technology
Win Source Part Number 1224422-MM3Z30V
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z30V CAD Model

Description

The MM3Z30V is a Zener diode manufactured by Weitron Technology, designed to provide a stable voltage reference of 30V. It is a small, surface-mount device commonly used for voltage regulation and overvoltage protection in a wide variety of electronic applications. The MM3Z30V's key features include its precise voltage regulation, low leakage current, and robust design, making it a reliable choice for protecting sensitive circuitry.

Applications

  • Voltage Regulation: Maintains a stable 30V output in power supplies and other voltage-sensitive circuits.
  • Overvoltage Protection: Protects downstream components from voltage spikes and surges that exceed 30V.
  • Voltage Clamping: Limits the voltage to a maximum of 30V, preventing damage to connected circuits.
  • Voltage Referencing: Provides a stable 30V reference voltage for analog circuits and measurement systems.
  • Transient Voltage Suppression (TVS): Used to absorb transient voltage surges, protecting sensitive components from damage caused by electrostatic discharge (ESD) or other transient events.

Features

  • Zener Voltage of 30V: Provides a precise and stable 30-volt reference voltage.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased, improving efficiency.
  • Small Surface Mount Package: Allows for compact and efficient circuit designs.
  • High Surge Current Capability: Can withstand high surge currents without being damaged.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Stable Voltage Regulation: Ensures a consistent and reliable 30V supply for sensitive components.
  • Overvoltage Protection: Protects circuits from potentially damaging voltage surges, improving reliability.
  • Compact Design: Small size allows for use in densely populated circuit boards and miniaturized devices.
  • Enhanced Circuit Performance: Improves the accuracy and stability of circuits that rely on a stable 30V reference voltage.
  • Increased System Reliability: Protects against voltage transients, improving the overall reliability of electronic systems.

Additional Details

The MM3Z30V is typically available in a SOD-323 package. When designing with this diode, it is crucial to consider its power dissipation rating, operating temperature range, and surge current handling capabilities. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. The precise voltage regulation and robust design of the MM3Z30V make it a suitable choice for protecting various electronic systems from voltage surges and ensuring stable performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4019 $116.5510
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess