The WT7515-N141WT, manufactured by Weltrend, is a power management IC designed primarily for ATX power supplies. It provides comprehensive protection and control features to ensure stable and efficient power delivery within computer systems.
Applications
- ATX Power Supplies for Desktop Computers
- Industrial Power Systems
- Server Power Supplies
- Gaming PC Power Supplies
Features
- Over Voltage Protection (OVP): Monitors output voltages and shuts down the power supply if voltages exceed safe limits.
- Under Voltage Protection (UVP): Detects low voltage conditions and triggers shutdown to prevent damage to connected components.
- Over Current Protection (OCP): Limits output current to prevent overloading and potential damage to the power supply and connected devices.
- Short Circuit Protection (SCP): Immediately shuts down the power supply in the event of a short circuit to prevent catastrophic failure.
- Power Good (PG) Signal Generation: Provides a signal indicating that the power supply is operating within acceptable voltage ranges, crucial for system stability during startup.
- Remote On/Off Control: Allows for remote control of the power supply's on/off state.
- Built-in PWM Controller: Features an integrated pulse-width modulation (PWM) controller for efficient power conversion.
Benefits
- Enhanced System Reliability: Comprehensive protection features minimize the risk of damage to connected components due to voltage and current irregularities.
- Improved Power Supply Efficiency: The integrated PWM controller contributes to efficient power conversion, reducing energy waste.
- Simplified Power Supply Design: The WT7515 integrates multiple protection and control functions into a single chip, simplifying the design process and reducing component count.
- Stable System Operation: The Power Good signal ensures that the system only starts up when the power supply is operating correctly, preventing data corruption and system instability.
- Compliance with Safety Standards: Designed to meet relevant safety standards for power supplies.
Additional Details
The WT7515-N141WT typically operates within a specific voltage range, often requiring a 5V auxiliary supply. Detailed specifications including operating temperature, pin configurations, and electrical characteristics can be found in the Weltrend datasheet for this part. The IC is generally available in a small outline package (SOP), facilitating easy integration into power supply designs. Further research of the datasheet would be needed to describe exact pinouts and electrical characterestics.