The WT7518D, produced by Weltrend, is a highly integrated power supply monitoring and protection IC designed for ATX and similar power supplies. It offers a comprehensive suite of features to ensure safe and reliable operation in desktop computers, servers, and other electronic devices requiring stable power delivery.
Applications
- ATX Power Supplies
- Server Power Supplies
- Industrial Power Systems
- Gaming PC Power Supplies
Features
- Over Voltage Protection (OVP): Provides protection against excessive voltage levels on the +5V, +12V, and +3.3V rails, preventing damage to connected components.
- Under Voltage Protection (UVP): Detects undervoltage conditions on the power rails and initiates a shutdown to prevent system instability and potential data loss.
- Over Current Protection (OCP): Monitors output current on multiple rails (+5V, +12V, +3.3V) and limits current to safe levels, preventing overloading.
- Short Circuit Protection (SCP): Provides immediate shutdown in the event of a short circuit, preventing catastrophic damage to the power supply and connected devices.
- Power Good (PG) Signal: Generates a Power Good signal, indicating that the output voltages are within acceptable limits and that the system can safely start up.
- Over Temperature Protection (OTP): Monitors the internal temperature of the power supply and shuts it down if it exceeds a safe threshold, preventing overheating and potential fire hazards.
- Remote On/Off Control: Supports remote control of the power supply's on/off state, enabling power saving and system management capabilities.
Benefits
- Enhanced System Reliability: Comprehensive protection features minimize the risk of damage due to voltage, current, and temperature irregularities, leading to more stable and reliable system operation.
- Improved Power Supply Safety: OVP, UVP, OCP, SCP, and OTP features ensure that the power supply operates within safe limits, protecting both the power supply itself and the connected components.
- Simplified Power Supply Design: The WT7518D integrates multiple protection and monitoring functions into a single chip, reducing component count and simplifying the design process.
- Compliance with Industry Standards: Designed to meet relevant industry standards for power supply safety and performance.
- Prevents Data Corruption: Power Good signal ensures that the system only starts up when the power supply is operating correctly, preventing data corruption and system instability.
Additional Details
The WT7518D typically operates with a 5V auxiliary supply and is available in a compact package for easy integration into power supply designs. The datasheet provides detailed information on pin configurations, electrical characteristics, and application notes. Different versions or revisions of the WT7518D might exist, each offering slightly different features or performance characteristics. Specific rail configurations may vary. Always consult the official Weltrend datasheet for the most accurate and up-to-date information.