EN
  • EN
  • DE

WED3DL328V10BI

Part No WED3DL328V10BI
Manufacturer White Electronic Designs Corporation
Catalog Electronic Wholesale
Description 8Mx32 SDRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer White Electronic Designs Corporation
Win Source Part Number 1280309-WED3DL328V10BI
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WED3DL328V10BI CAD Model

Description

The WED3DL328V10BI is a high-performance memory module manufactured by White Electronic Designs Corporation (WEDC). It is designed for applications requiring ruggedness and reliability in harsh environments. This module integrates high-density memory components with advanced packaging technologies to deliver exceptional performance and durability.

Applications:

  • Military and aerospace systems
  • Industrial control systems
  • Avionics and radar systems
  • Down-hole drilling equipment
  • Harsh environment data logging

Features:

  • High-density memory: Offers substantial memory capacity in a compact form factor.
  • Ruggedized design: Built to withstand extreme temperatures, shock, and vibration.
  • Extended temperature range: Operates reliably over a wide temperature range (typically -55°C to +125°C).
  • High reliability: Designed and manufactured to meet stringent reliability standards.
  • Advanced packaging: Utilizes advanced packaging techniques for enhanced performance and durability.
  • Customizable configurations: Available in various configurations to meet specific application requirements.

Benefits:

  • Reliable operation in harsh environments: Ensures consistent performance in extreme conditions.
  • High-density storage: Provides ample memory capacity for demanding applications.
  • Extended product lifespan: Ruggedized design extends the lifespan of the memory module.
  • Reduced system downtime: High reliability minimizes the risk of system failures.
  • Optimized performance: Advanced packaging enhances memory performance and efficiency.

Additional Details:

The WED3DL328V10BI memory module is typically constructed using high-quality components and subjected to rigorous testing and screening processes. It often incorporates features such as error correction code (ECC) to ensure data integrity. The specific memory type (e.g., SDRAM, Flash) and capacity can vary depending on the exact configuration. The module is designed to meet or exceed industry standards for ruggedness and reliability, making it well-suited for critical applications in harsh environments.

Furthermore, WEDC offers comprehensive support and documentation for their memory modules, including detailed specifications, application notes, and technical assistance. This ensures that customers can effectively integrate the modules into their systems and achieve optimal performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess