EN
  • EN
  • DE

WNM2306B-3

Part No WNM2306B-3
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402860-WNM2306B-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WNM2306B-3 CAD Model

Description

The WNM2306B-3 is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Willsemi. It is designed for various switching and amplification applications, offering efficient performance and compact size. As a discrete semiconductor device, it excels in applications where power control and efficient switching are crucial.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Controls power supply to various loads in electronic devices.
  • Power Management Circuits: Integrated into systems managing power distribution and efficiency.
  • Motor Control: Can be employed in basic motor driving applications, especially for small DC motors.
  • LED Lighting: Utilized in LED driver circuits to control brightness and power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the drive power required, further enhancing efficiency.
  • Compact Package: Allows for space-saving designs in various electronic devices.
  • Enhancement Mode: Simplifies driving requirements, making it easy to use in different circuits.

Benefits:

  • High Efficiency: The low RDS(on) minimizes power dissipation, resulting in energy savings.
  • Reliable Performance: Designed to provide stable and consistent performance under various operating conditions.
  • Simplified Circuit Design: Easy integration due to its enhancement mode and standard pinout.
  • Compact Solution: Small package size enables designers to create more compact and portable devices.
  • Cost-Effective: Offers a good balance of performance and cost, making it suitable for mass production.

Technical Specifications:

While specific electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) would be present in the datasheet. Consult the official Willsemi datasheet for detailed parameters such as maximum voltage and current ratings, thermal resistance, and gate threshold voltage for accurate application.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess