EN
  • EN
  • DE

FKP-1-103J

Part No FKP-1-103J
Manufacturer WIMA
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059208-FKP-1-103J
Categories OEM Parts(F-I)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FKP-1-103J CAD Model

Description

The FKP-1-103J is a film capacitor manufactured by WIMA. It is a polypropylene film capacitor known for its high stability, low loss, and excellent pulse handling capabilities. These capacitors are typically used in high-frequency circuits, audio equipment, and power electronics where reliable performance and long lifespan are crucial. The '103J' designation indicates a capacitance value of 10 nF (nanofarads) with a ±5% tolerance.

Applications

  • High-Frequency Circuits: Used in resonant circuits, oscillators, and filters where low loss and high stability are required.
  • Audio Equipment: Employed in audio amplifiers, signal processing circuits, and speaker crossovers for high-fidelity audio reproduction.
  • Power Electronics: Used in snubber circuits, DC-link capacitors, and pulse circuits where high pulse handling capability is necessary.
  • Lighting Ballasts: Incorporated in electronic ballasts for fluorescent and LED lighting systems.
  • Measuring and Control Equipment: Provides accurate and stable capacitance in precision instruments and control systems.

Features

  • Polypropylene Film Dielectric: Offers high insulation resistance, low dielectric absorption, and excellent stability.
  • Self-Healing Properties: Provides protection against voltage breakdowns and extends lifespan.
  • Low Equivalent Series Resistance (ESR): Minimizes losses and improves performance in high-frequency applications.
  • High Pulse Handling Capability: Withstands high-voltage pulses without significant degradation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Reliability: Provides stable and reliable performance over a long lifespan.
  • Improved Performance: Low ESR and high pulse handling capability contribute to better circuit performance.
  • Reduced Noise: Low dielectric absorption minimizes noise and distortion in audio applications.
  • Compact Size: Available in various sizes to suit different space constraints.
  • Environmentally Friendly: RoHS compliance ensures that the product does not contain harmful substances.

Additional Details

The FKP-1-103J typically has a voltage rating of 630VDC or higher. The lead spacing varies depending on the specific model. It is designed for through-hole mounting on printed circuit boards (PCBs). The capacitor's operating temperature range is typically from -55°C to +100°C. It is important to select the appropriate capacitor for the intended application, taking into account the voltage, current, frequency, and temperature requirements.

Consult the WIMA datasheet for detailed information on device characteristics, application guidelines, and safety precautions. Proper handling and soldering techniques are essential for achieving reliable connections and preventing damage to the capacitor. It is recommended to use a soldering iron with temperature control to avoid overheating the capacitor during soldering. Also, avoid exposing the capacitor to excessive mechanical stress or vibrations.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess