EN
  • EN
  • DE

MKS2D031001A00KSSD

Part No MKS2D031001A00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description Cap Film 0.1uF 100V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
Case / Package Radial
Depth 2.5 mm
Dielectric PET
Dielectric Material Polyester
Dissipation Factor 8 %
Height 6.5 mm
Lead Diameter 500 µm
Lead Free Lead Free
Lead Length 6 mm
Lead Pitch 5 mm
Length 7.2 mm
Life (Hours) 300000 hours
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Number of Pins 2
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient 330 ppm/°C
Termination Radial
Tolerance 5 %
Type General Purpose
Voltage 100 V
Voltage Rating 100 V
Voltage Rating (AC) 63 V
Voltage Rating (DC) 100 V
Width 2.5 mm
Win Source Part Number 1137406-MKS2D031001A00KSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKS2D031001A00KSSD CAD Model

Description

The MKS2D031001A00KSSD is a general-purpose film capacitor. The MKS2D031001A00KSSD is manufactured by WIMA.

  • Capacitance: 100 nF
  • Voltage Rating: 100 V
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Dielectric Material: Polyester
  • Termination: Radial
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess