EN
  • EN
  • DE

25Q32BVS1G

Part No 25Q32BVS1G
Manufacturer Winbond Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036169-25Q32BVS1G
Categories OEM Parts(0-9)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25Q32BVS1G CAD Model

Description

The 25Q32BVS1G is a 32 Mbit (4MB) Serial Flash Memory device manufactured by Winbond Electronics. It's a SPI (Serial Peripheral Interface) NOR flash memory, providing fast read access and enabling XiP (eXecute in Place) functionality. This means code can be executed directly from the flash memory without needing to be copied to RAM first.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and code in microcontrollers and other embedded devices.
  • Internet of Things (IoT) Devices: Used in IoT devices for storing application code, sensor data, and network configuration settings.
  • Networking Equipment: Storing boot code, configuration files, and network protocols in routers, switches, and other networking devices.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer electronics for storing firmware and user settings.
  • Mobile Devices: Storing firmware and application code in mobile phones, tablets, and other mobile devices.

Features:

  • 32 Mbit (4MB) Memory: Provides 33,554,432 bits of non-volatile storage.
  • SPI Interface: Supports standard, dual, and quad SPI modes for fast data transfer.
  • XiP (eXecute in Place): Enables code execution directly from the flash memory, saving RAM space and improving performance.
  • Wide Voltage Range: Operates with a supply voltage typically in the range of 2.7V to 3.6V.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Page Program: Allows multiple bytes to be programmed in a single operation, improving write performance.
  • Sector Erase: Enables erasing of individual sectors without affecting other parts of the memory.
  • Security Features: Includes features such as software and hardware write protection to prevent unauthorized access.

Benefits:

  • High Performance: Fast read access and XiP capability enable fast boot times and application performance.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Flexible Interface: SPI interface supports various data transfer modes for optimal performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Security Features: Protects data from unauthorized access.

Additional Details:

The 25Q32BVS1G supports SPI clock frequencies up to 104 MHz. It features a uniform sector architecture, where all sectors are the same size (typically 4KB or 64KB). It is available in various packages, including SOIC, WSON, and DIP. For specific timing characteristics, electrical specifications, command sets, and package dimensions, it is crucial to refer to the Winbond Electronics datasheet for the 25Q32BVS1G to ensure correct implementation in your embedded system.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess