EN
  • EN
  • DE

W19B320BBT7H

Part No W19B320BBT7H
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409458-W19B320BBT7H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W19B320BBT7H CAD Model

Description

The W19B320BBT7H is a 32M-bit CMOS Flash memory device from Winbond Electronics. It is organized as 4,194,304 x 8 bits and is designed for high-density, low-power applications. The device features a 4KB uniform sector erase architecture and operates from a single 2.7V to 3.6V power supply, making it suitable for a variety of embedded systems and storage applications.

Applications

  • Embedded Systems: Stores firmware, configuration data, and program code.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.
  • Networking Equipment: Stores boot code, configuration parameters, and network protocols in routers, switches, and modems.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and audio players for storing application software and user data.
  • IoT Devices: Provides non-volatile memory for sensor data, device configuration, and over-the-air (OTA) firmware updates in IoT applications.

Features

  • Density: 32M-bit (4,194,304 x 8)
  • Supply Voltage: Single 2.7V to 3.6V
  • Sector Architecture: 4KB uniform sector erase
  • Interface: Standard SPI (Serial Peripheral Interface)
  • Operating Temperature Range: -40°C to +85°C
  • Data Retention: Minimum 20 years
  • Security Features: Software and hardware write protection mechanisms

Benefits

  • High Storage Capacity: Offers a significant amount of storage for embedded applications.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive systems.
  • Fast Read/Write Performance: Allows for quick program execution and data storage.
  • Reliable Data Retention: Ensures long-term data storage without degradation.
  • Easy Integration: Standard SPI interface simplifies connection to microcontrollers and processors.

Additional Details

The W19B320BBT7H utilizes a standard SPI interface, facilitating easy communication with a broad range of microcontrollers and processors. It supports multiple SPI modes, providing flexibility in system design. The device also incorporates power-saving modes to minimize energy consumption during periods of inactivity. The W19B320BBT7H is available in various package options, making it adaptable to different board layouts and space constraints. It is designed to meet the stringent requirements of industrial and commercial applications, offering high reliability and performance over a wide temperature range.

In summary, the Winbond W19B320BBT7H is a highly reliable and versatile 32M-bit Flash memory solution designed for applications that require high density, low power consumption, and fast read/write speeds. Its robust feature set and easy integration make it an excellent choice for a wide range of embedded systems and IoT devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess