EN
  • EN
  • DE

W25Q128BVEG

Part No W25Q128BVEG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409616-W25Q128BVEG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q128BVEG CAD Model

Description

The Winbond W25Q128BVEG is a 128M-bit Serial Flash memory with advanced security features and high performance. It is designed for a wide range of applications requiring non-volatile memory for code storage and data logging, particularly in embedded systems, networking equipment, and consumer electronics.

Applications:

  • Embedded Systems: Storing firmware, boot code, and configuration data in embedded systems and microcontrollers.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing network configurations and operating system images.
  • Consumer Electronics: Utilized in products like TVs, set-top boxes, and gaming consoles for storing firmware and user settings.
  • Industrial Control: Found in industrial control systems for storing program code, calibration data, and system logs.
  • Automotive Systems: Employed in automotive applications for storing ECU firmware, navigation data, and infotainment system settings.

Features:

  • 128M-bit (16M-byte) Memory: Provides ample storage capacity for large code and data sets.
  • Serial Interface: Supports Serial Peripheral Interface (SPI) and Dual/Quad SPI for high-speed data transfer.
  • High-Speed Performance: Offers fast read and write speeds, enabling quick access to stored data.
  • Wide Voltage Range: Operates over a wide voltage range (2.7V to 3.6V), ensuring compatibility with various systems.
  • Low Power Consumption: Features low power consumption in active and standby modes, maximizing battery life in portable applications.
  • Security Features: Includes advanced security features such as block protection and password protection to safeguard sensitive data.
  • Small Package Size: Available in compact package sizes (e.g., SOIC, WSON) for space-constrained applications.
  • High Reliability: Offers high reliability with endurance of 100,000 program/erase cycles and data retention of 20 years.

Benefits:

  • Large Storage Capacity: Provides ample space for storing large amounts of code and data.
  • High-Speed Data Transfer: Enables fast data access and reduces system latency.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Protection: Security features prevent unauthorized access to sensitive data.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Ensures reliable data storage with long endurance and data retention.
  • Compact Size: Small package size saves board space and enables use in compact devices.

Additional Details:

The W25Q128BVEG supports various SPI modes, including SPI Mode 0 and Mode 3, as well as Dual and Quad SPI modes for increased data throughput. It also supports a variety of commands for reading, writing, erasing, and protecting memory blocks. The device is available in different temperature grades to suit various operating environments and has a uniform 4KB erase block.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4842 $59.3680
95+ $1.2185 $115.7575
150+ $1.1804 $177.0600
205+ $1.1423 $234.1715
265+ $1.1042 $292.6130
355+ $0.9898 $351.3790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess